Aker Technology USA Corporation Crystal, 26Mhz, 12Pf, 2.5X3.2Mm, Smd; Frequency Nom Aker C3E-26.000-12-1010-X

Description
CRYSTAL, 26MHZ, 12PF, 2.5X3.2MM, SMD; Frequency Nom:26MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 26MHZ, 12PF, 2.5X3.2MM, SMD; Frequency Nom:26MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 26Mhz, 12Pf, 2.5X3.2Mm, Smd; Frequency Nom Aker - 19P2645 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 12Pf, 2.5X3.2Mm, Smd; Frequency Nom Aker
19P2645
Crystal, 26Mhz, 12Pf, 2.5X3.2Mm, Smd; Frequency Nom Aker 19P2645
CRYSTAL, 26MHZ, 12PF, 2.5X3.2MM, SMD; Frequency Nom:26MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 26MHZ, 12PF, 2.5X3.2MM, SMD; Frequency Nom:26MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 19P2645
Product Name Crystal, 26Mhz, 12Pf, 2.5X3.2Mm, Smd; Frequency Nom Aker
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details