Aker Technology USA Corporation 4 Pin Crystal C3E C3E-20.000-12-3030-X

Description
Crystal, 3.20mm x2.50mm,20MHz,12pF,- 40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,20MHz,12pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C3E series crystal unit, 3.2 x 2.5 mm surface mount 4-pad, operates at 20.000 MHz in fundamental mode with 12 pF load capacitance, frequency tolerance of ±30 ppm, frequency stability of ±30 ppm over -40 to +85°C, and equivalent series resistance of 50 ohms max. Seam-sealed ceramic-metal package, drive level limited to 100 µW max, aging of ±3 ppm per year maximum. Compliant with RoHS and lead-free standards.

Datasheet Summary
Powered by GS/AI

C3E series crystal unit, 3.2 x 2.5 mm surface mount 4-pad, operates at 20.000 MHz in fundamental mode with 12 pF load capacitance, frequency tolerance of ±30 ppm, frequency stability of ±30 ppm over -40 to +85°C, and equivalent series resistance of 50 ohms max. Seam-sealed ceramic-metal package, drive level limited to 100 µW max, aging of ±3 ppm per year maximum. Compliant with RoHS and lead-free standards.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-20.000-12-3030-X
4 Pin Crystal C3E C3E-20.000-12-3030-X
Crystal, 3.20mm x2.50mm,20MHz,12pF,- 40-85C

Crystal, 3.20mm x2.50mm,20MHz,12pF,-40-85C

Supplier's Site Datasheet
Crystal Units - 6719536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719536
Crystal Units 6719536
AKER C3E-20.000-12-3030-X Crystal

AKER C3E-20.000-12-3030-X Crystal

Supplier's Site
Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker - 94M6736 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker
94M6736
Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker 94M6736
CRYSTAL, SMD CER 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C3E Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, SMD CER 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C3E Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number C3E-20.000-12-3030-X 6719536 94M6736
Product Name 4 Pin Crystal C3E Crystal Units Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount; C3E Smd Surface Mount
Frequency 20 MHz 20 MHz
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystal Units - 6719520 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details