Aker Technology USA Corporation 4 Pin Crystal C3E C3E-20.000-12-1010-X

Description
Crystal, 3.20mm x2.50mm,20MHz,12pF,- 40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,20MHz,12pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E-20.000-12-1010-X is a 3.2 mm × 2.5 mm surface mount crystal unit with four pads, operating at 20.000 MHz in fundamental mode with a load capacitance of 12 pF. It has a frequency tolerance of ±10 ppm at 25°C and a frequency stability of ±10 ppm over the temperature range of -40 to +85°C. The equivalent series resistance is 50 ohms maximum, drive level is 100 μW maximum, and aging is ±3 ppm per year. The package is seam-sealed ceramic-metal. It is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E-20.000-12-1010-X is a 3.2 mm × 2.5 mm surface mount crystal unit with four pads, operating at 20.000 MHz in fundamental mode with a load capacitance of 12 pF. It has a frequency tolerance of ±10 ppm at 25°C and a frequency stability of ±10 ppm over the temperature range of -40 to +85°C. The equivalent series resistance is 50 ohms maximum, drive level is 100 μW maximum, and aging is ±3 ppm per year. The package is seam-sealed ceramic-metal. It is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-20.000-12-1010-X
4 Pin Crystal C3E C3E-20.000-12-1010-X
Crystal, 3.20mm x2.50mm,20MHz,12pF,- 40-85C

Crystal, 3.20mm x2.50mm,20MHz,12pF,-40-85C

Supplier's Site Datasheet
Crystal Units - 6719592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719592
Crystal Units 6719592
AKER C3E-20.000-12-1010-X Crystal

AKER C3E-20.000-12-1010-X Crystal

Supplier's Site
Crystal Units - 6719592P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719592P
Crystal Units 6719592P
AKER C3E-20.000-12-1010-X Crystal

AKER C3E-20.000-12-1010-X Crystal

Supplier's Site
Crystal Units - 1734692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734692
Crystal Units 1734692
AKER C3E-20.000-12-1010-X Crystal

AKER C3E-20.000-12-1010-X Crystal

Supplier's Site
Crystal, 2.5X3Mm, Cer, 20.000Mhz; Frequency Nom Aker - 19P2644 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 2.5X3Mm, Cer, 20.000Mhz; Frequency Nom Aker
19P2644
Crystal, 2.5X3Mm, Cer, 20.000Mhz; Frequency Nom Aker 19P2644
CRYSTAL, 2.5X3MM, CER, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 2.5X3MM, CER, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number C3E-20.000-12-1010-X 6719592 6719592P 19P2644
Product Name 4 Pin Crystal C3E Crystal Units Crystal Units Crystal, 2.5X3Mm, Cer, 20.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount; C3E Smd Surface Mount Surface Mount
Frequency 20 MHz 20 MHz 20 MHz
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details