Aker Technology USA Corporation 4 Pin Crystal C3E C3E-18.432-12-3030-X

Description
Crystal, 3.20mm x2.50mm,18.432MHz,12 pF,-40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,18.432MHz,12 pF,-40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C3E Series crystal unit, 3.2 x 2.5 mm surface mount with 4-pad ceramic-metal seam-sealed package, operates at 18.432 MHz with 12 pF load capacitance, ±30 ppm frequency tolerance, ±30 ppm frequency stability over -40 to +85°C, fundamental mode oscillation, 100 µW maximum drive level, and 500 MΩ minimum insulation resistance at 100 Vdc.

Datasheet Summary
Powered by GS/AI

C3E Series crystal unit, 3.2 x 2.5 mm surface mount with 4-pad ceramic-metal seam-sealed package, operates at 18.432 MHz with 12 pF load capacitance, ±30 ppm frequency tolerance, ±30 ppm frequency stability over -40 to +85°C, fundamental mode oscillation, 100 µW maximum drive level, and 500 MΩ minimum insulation resistance at 100 Vdc.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-18.432-12-3030-X
4 Pin Crystal C3E C3E-18.432-12-3030-X
Crystal, 3.20mm x2.50mm,18.432MHz,12 pF,-40-85C

Crystal, 3.20mm x2.50mm,18.432MHz,12pF,-40-85C

Supplier's Site Datasheet
Crystal Units - 6719527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719527
Crystal Units 6719527
AKER C3E-18.432-12-3030-X Crystal

AKER C3E-18.432-12-3030-X Crystal

Supplier's Site
Crystal Units - 6719527P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719527P
Crystal Units 6719527P
AKER C3E-18.432-12-3030-X Crystal

AKER C3E-18.432-12-3030-X Crystal

Supplier's Site
Crystal Units - 1735806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1735806
Crystal Units 1735806
AKER C3E-18.432-12-3030-X Crystal

AKER C3E-18.432-12-3030-X Crystal

Supplier's Site
Crystal, Smd Cer 18.432Mhz; Frequency Nom Aker - 94M6735 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd Cer 18.432Mhz; Frequency Nom Aker
94M6735
Crystal, Smd Cer 18.432Mhz; Frequency Nom Aker 94M6735
CRYSTAL, SMD CER 18.432MHZ; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C3E Series; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CRYSTAL, SMD CER 18.432MHZ; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C3E Series; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number C3E-18.432-12-3030-X 6719527 6719527P 94M6735
Product Name 4 Pin Crystal C3E Crystal Units Crystal Units Crystal, Smd Cer 18.432Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount; C3E Smd Surface Mount Surface Mount
Frequency 18.43 MHz 18.43 MHz 18.43 MHz
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystal Units - 6719252 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
2 suppliers