Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-16.000-12-1015-X-R

Description
Crystal, 3.20mm x2.50mm,16MHz,12pF,- 40-85C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,16MHz,12pF,- 40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-16.000-12-1015-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-16.000-12-1015-X-R
4 Pin Crystal C3E C3E-16.000-12-1015-X-R
Crystal, 3.20mm x2.50mm,16MHz,12pF,- 40-85C

Crystal, 3.20mm x2.50mm,16MHz,12pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C3E-16.000-12-1015-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-16.000-12-1015-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-16.000-12-1015-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-16.000-12-1015-X-R 3997-C3E-16.000-12-1015-X-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers