Aker Technology Company, Ltd. 4 Pin Crystal C2E C2E-16.000-10-1010-R

Description
Crystal, 2.00mm x1.60mm,16MHz,10pF.- 20-70C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,16MHz,10pF.- 20-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C2E - C2E-16.000-10-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C2E
C2E-16.000-10-1010-R
4 Pin Crystal C2E C2E-16.000-10-1010-R
Crystal, 2.00mm x1.60mm,16MHz,10pF.- 20-70C

Crystal, 2.00mm x1.60mm,16MHz,10pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C2E-16.000-10-1010-RTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C2E-16.000-10-1010-RCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C2E-16.000-10-1010-RDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C2E-16.000-10-1010-R 3997-C2E-16.000-10-1010-RTR-ND
Product Name 4 Pin Crystal C2E Crystals
Package / Form Factor Surface Mount; C2E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 1734736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details