Aker Technology Company, Ltd. 4 Pin Crystal C2E C2E-12.000-18-1020-X-R

Description
Crystal, 2.00mm x1.60mm,12MHz,18pF,- 40-85C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,12MHz,18pF,- 40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C2E - C2E-12.000-18-1020-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C2E
C2E-12.000-18-1020-X-R
4 Pin Crystal C2E C2E-12.000-18-1020-X-R
Crystal, 2.00mm x1.60mm,12MHz,18pF,- 40-85C

Crystal, 2.00mm x1.60mm,12MHz,18pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C2E-12.000-18-1020-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 18pF 200 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 18pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C2E-12.000-18-1020-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 18pF 200 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 18pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C2E-12.000-18-1020-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 18pF 200 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 18pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C2E-12.000-18-1020-X-R 3997-C2E-12.000-18-1020-X-RTR-ND
Product Name 4 Pin Crystal C2E Crystals
Package / Form Factor Surface Mount; C2E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 6720347P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 10 MHz
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details