Aker Technology Company, Ltd. 4 Pin Crystal C1E C1E-96.000-8-1216-X2-R

Description
Crystal, 2.00mm x1.60mm,96MHz,8pF,-4 0-105C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,96MHz,8pF,-4 0-105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E - C1E-96.000-8-1216-X2-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E
C1E-96.000-8-1216-X2-R
4 Pin Crystal C1E C1E-96.000-8-1216-X2-R
Crystal, 2.00mm x1.60mm,96MHz,8pF,-4 0-105C

Crystal, 2.00mm x1.60mm,96MHz,8pF,-40-105C

Supplier's Site Datasheet
Crystals - 3997-C1E-96.000-8-1216-X2-RTR-ND - DigiKey
Thief River Falls, MN, United States
96MHz ±12ppm Crystal 8pF 20 Ohms 4-SMD, No Lead

96MHz ±12ppm Crystal 8pF 20 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-96.000-8-1216-X2-RCT-ND - DigiKey
Thief River Falls, MN, United States
96MHz ±12ppm Crystal 8pF 20 Ohms 4-SMD, No Lead

96MHz ±12ppm Crystal 8pF 20 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-96.000-8-1216-X2-RDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 96MHZ 8PF SMD

CRYSTAL 96MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C1E-96.000-8-1216-X2-R 3997-C1E-96.000-8-1216-X2-RTR-ND
Product Name 4 Pin Crystal C1E Crystals
Package / Form Factor Surface Mount; C1E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-120-20-23B - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers