Aker Technology USA Corporation 4 Pin Crystal C1E C1E-32.000-10-1015-M

Description
Crystal, 2.00mm x1.60mm,32MHz,10pF,- 20-70C
Request a Quote
Description
Crystal, 2.00mm x1.60mm,32MHz,10pF,- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Crystal unit for microprocessor applications, housed in a 2.0 x 1.6 mm surface-mount 4-pad ceramic-metal package with seam sealing. Operates at 32.000 MHz in fundamental mode with a load capacitance of 10 pF, frequency tolerance of ±10 ppm, frequency stability of ±15 ppm, and an operating temperature range of -40 to +85 °C. Maximum equivalent series resistance is 80 ohms, drive level is 100 µW, and aging is ±3 ppm per year. Insulation resistance is 500 MΩ at 100 Vdc. RoHS compliant and lead free.

Datasheet Summary
Powered by GS/AI

Crystal unit for microprocessor applications, housed in a 2.0 x 1.6 mm surface-mount 4-pad ceramic-metal package with seam sealing. Operates at 32.000 MHz in fundamental mode with a load capacitance of 10 pF, frequency tolerance of ±10 ppm, frequency stability of ±15 ppm, and an operating temperature range of -40 to +85 °C. Maximum equivalent series resistance is 80 ohms, drive level is 100 µW, and aging is ±3 ppm per year. Insulation resistance is 500 MΩ at 100 Vdc. RoHS compliant and lead free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E - C1E-32.000-10-1015-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E
C1E-32.000-10-1015-M
4 Pin Crystal C1E C1E-32.000-10-1015-M
Crystal, 2.00mm x1.60mm,32MHz,10pF,- 20-70C

Crystal, 2.00mm x1.60mm,32MHz,10pF,-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C1E-32.000-10-1015-M
Product Name 4 Pin Crystal C1E
Package / Form Factor Surface Mount; C1E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-25.000-18-1050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 6719252 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C5S - C5S-16.000-12-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 12 pF
View Details