Aker Technology Company, Ltd. 4 Pin Crystal C1E C1E-24.000-10-1015-M

Description
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E - C1E-24.000-10-1015-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E
C1E-24.000-10-1015-M
4 Pin Crystal C1E C1E-24.000-10-1015-M
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C

Crystal, 2.00mm x1.60mm,24MHz,10pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C1E-24.000-10-1015-MTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-24.000-10-1015-MDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-24.000-10-1015-MCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C1E-24.000-10-1015-M 3997-C1E-24.000-10-1015-MTR-ND
Product Name 4 Pin Crystal C1E Crystals
Package / Form Factor Surface Mount; C1E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X089-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 8149591P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details