Aker Technology Company, Ltd. Crystal, Hc49/u, Tht, 10.000Mhz; Frequency Nom Aker C-10.000-18-3050-X

Description
CRYSTAL, HC49/U, THT, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating Temperature RoHS Compliant: Yes
Description
CRYSTAL, HC49/U, THT, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/u, Tht, 10.000Mhz; Frequency Nom Aker - 94M6483 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/u, Tht, 10.000Mhz; Frequency Nom Aker
94M6483
Crystal, Hc49/u, Tht, 10.000Mhz; Frequency Nom Aker 94M6483
CRYSTAL, HC49/U, THT, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, HC49/U, THT, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6483
Product Name Crystal, Hc49/u, Tht, 10.000Mhz; Frequency Nom Aker
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 216260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details