4700uF 35V ±20% Plugin,D18xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
4700uF 35V ±20% Plugin,D18xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EWH1VM472M35OT | EWH1VM472M35OT |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Leaded Capacitor |