10uF 35V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | EWH1VM100D11OT |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |