56uF 50V 290mΩ@100kHz ±20% 425mA@100kHz Plugin,D8xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | ERJ1HM560F09OT |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |