CAP, 220UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
220uF 50V 41mΩ@100kHz ±20% 1.42A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 50V 41mΩ@100kHz ±20% 1.42A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 55AK5785 | ERF1HM221G16OT | ERF1HM221G16OT |
| Product Name | Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Aishi | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |