Aishi Capacitors >> Aluminum Electrolytic Capacitors - Leaded ERE1VM101F11OT

Description
100uF 35V 130mΩ@100kHz ±20% 650mA@100kHz Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet
Description
100uF 35V 130mΩ@100kHz ±20% 650mA@100kHz Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
ERE1VM101F11OT
Capacitors >> Aluminum Electrolytic Capacitors - Leaded ERE1VM101F11OT
100uF 35V 130mΩ@100kHz ±20% 650mA@100kHz Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 35V 130mΩ@100kHz ±20% 650mA@100kHz Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors ERE1VM101F11OT
100uF 35V 130mΩ@100kHz ±20% 650mA@100kHz Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 35V 130mΩ@100kHz ±20% 650mA@100kHz Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number ERE1VM101F11OT ERE1VM101F11OT
Product Name Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C11AH160K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details