330uF 16V ±20% Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF 16V ±20% Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 330UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ERE1CM331F11OT | ERE1CM331F11OT | 55AK5775 |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors | Cap, 330Uf, 16V, Alu Elec, Radial Rohs Compliant Aishi |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |