150uF 16V ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
150uF 16V ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EMK1CM151E83D00R | EMK1CM151E83D00R |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Chip Capacitor |