Aishi Capacitors ELH2GM101O25KT

Description
±20% 10mm 400V 100uF Plugin,D22xL25mm Horn-Type Electrolytic Capacitors ROHS
Datasheet
Description
±20% 10mm 400V 100uF Plugin,D22xL25mm Horn-Type Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors ELH2GM101O25KT
±20% 10mm 400V 100uF Plugin,D22xL25mm Horn-Type Electrolytic Capacitors ROHS

±20% 10mm 400V 100uF Plugin,D22xL25mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Horn-Type Electrolytic Capacitors
ELH2GM101O25KT
Capacitors >> Horn-Type Electrolytic Capacitors ELH2GM101O25KT
±20% 10mm 400V 100uF Plugin,D22xL25mm Horn-Type Electrolytic Capacitors ROHS

±20% 10mm 400V 100uF Plugin,D22xL25mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number ELH2GM101O25KT ELH2GM101O25KT
Product Name Capacitors Capacitors >> Horn-Type Electrolytic Capacitors
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers