4.7uF 400V ±20% Plugin,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
4.7uF 400V ±20% Plugin,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EGD2GM4R7E12OT | EGD2GM4R7E12OT |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |