Airlink Transformers American Rv Voltage Converters US5000HW

Description
US5000HW - American Rv Voltage Converters 5000VA 230v to 120v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
US5000HW - American Rv Voltage Converters 5000VA 230v to 120v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
American Rv Voltage Converters - US5000HW - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
American Rv Voltage Converters
US5000HW
American Rv Voltage Converters US5000HW
US5000HW - American Rv Voltage Converters 5000VA 230v to 120v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

US5000HW - American Rv Voltage Converters
5000VA 230v to 120v Hardwired
120V output to convert American motorhomes (or boats) to a 230v supply
Hardwired
Very quite
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number US5000HW
Product Name American Rv Voltage Converters
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1217224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details