Airlink Transformers ACDC Unregulated Power Supplies PSU1003

Description
PSU1003 - ACDC Unregulated Power Supplies 1000W 230vac to 24Vdc 42Amp Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High current up to 125Amps Power rating 250W to 2000W
Description
PSU1003 - ACDC Unregulated Power Supplies 1000W 230vac to 24Vdc 42Amp Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High current up to 125Amps Power rating 250W to 2000W

Suppliers

Company
Product
Description
Supplier Links
ACDC Unregulated Power Supplies - PSU1003 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
ACDC Unregulated Power Supplies
PSU1003
ACDC Unregulated Power Supplies PSU1003
PSU1003 - ACDC Unregulated Power Supplies 1000W 230vac to 24Vdc 42Amp Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High current up to 125Amps Power rating 250W to 2000W

PSU1003 - ACDC Unregulated Power Supplies
1000W 230vac to 24Vdc 42Amp
Unregulated Power Supplies
Suitable for Winches, Motors & Lighting
Converts AC to DC
Input 230Vac
Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated)
High current up to 125Amps
Power rating 250W to 2000W

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number PSU1003
Product Name ACDC Unregulated Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers