JAUK1510 - Japanese 100V Voltage Converters
1500VA 100v to 230v
100V output to run Japanes appliances in the UK
230v output to run British appliances in Japan
Choice of outputs fitted with Japanes 3 Pin sockets or hardwired
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558
| Airlink Transformers | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JAUK1510 |
| Product Name | Japanese 100V Voltage Converters |
| AC Output Voltage | 230.0 volts |