Airlink Transformers Japanese 100V Voltage Converters JA0300

Description
JA0300 - Japanese 100V Voltage Converters 300VA 230v to 100v 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
JA0300 - Japanese 100V Voltage Converters 300VA 230v to 100v 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
Japanese 100V Voltage Converters - JA0300 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Japanese 100V Voltage Converters
JA0300
Japanese 100V Voltage Converters JA0300
JA0300 - Japanese 100V Voltage Converters 300VA 230v to 100v 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

JA0300 - Japanese 100V Voltage Converters
300VA 230v to 100v
100V output to run Japanes appliances in the UK
230v output to run British appliances in Japan
Choice of outputs fitted with Japanes 3 Pin sockets or hardwired
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number JA0300
Product Name Japanese 100V Voltage Converters
AC Output Voltage 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1233565 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details