AU7510 - Enclosed Autowound Transformers
7500VA 0-110-220v
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality autowound toroidal transformers
Ideal for secure power conversion on the shop floor
Hardwired or 16Amp BS4343 sockets
Conforms BSEN61558-2-13 CE & RoHS
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | AU7510 |
| Product Name | Enclosed Autowound Transformers |
| Construction | Toroidal Core |
| Input Voltage | 110 volts |
| Output Voltage | 220 volts |