Cellular 2G/3G GPRS/GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1477-1003-ND |
| Product Name | RF Transceiver Modules and Modems |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 850 to 1900 MHz |