ZBA, Inc. Bluetooth Class 2 Module BT44-191S

Description
The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data and voice communications. It interfaces with a host via UART (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0.
Description
The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data and voice communications. It interfaces with a host via UART (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0.

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Class 2 Module - BT44-191S - ZBA, Inc.
Hillsborough, NJ, USA
Bluetooth Class 2 Module
BT44-191S
Bluetooth Class 2 Module BT44-191S
The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data and voice communications. It interfaces with a host via UART (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0.

The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data and voice communications. It interfaces with a host via UART (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category RF Modules
Product Number BT44-191S
Product Name Bluetooth Class 2 Module
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
Features Antenna Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4659 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
Bluetooth Module Audio Optimized - BT55-187S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details