Cellular CDMA, EV-DO Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1477-1002-ND |
| Product Name | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 800 to 1900 MHz |
| Output Power | 24.5 dBm |