Airflow Systems, Inc. Mist Collector Pro 3

Description
Features & Benefits Exclusive Mist-Plus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter: 3-phase only Pressure Gauge Kit:Indicates when filters require cleaning. 24 Inch Floor Stand:Stabilizes floor-mounted units; eases unit and facility maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. After-Filters:99.97% extended life HEPA. Continuous Draining: Provides for longer filter life. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): 3.0 Noise Level (dBA): 78 Electrical: 3.0 HP - 208-230/460/575/3/60 , 9.2-8.0/4.0 amps, std. Dimensions Width: 49.00" Height: 139.00" Depth: 29.00"
Description
Features & Benefits Exclusive Mist-Plus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter: 3-phase only Pressure Gauge Kit:Indicates when filters require cleaning. 24 Inch Floor Stand:Stabilizes floor-mounted units; eases unit and facility maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. After-Filters:99.97% extended life HEPA. Continuous Draining: Provides for longer filter life. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): 3.0 Noise Level (dBA): 78 Electrical: 3.0 HP - 208-230/460/575/3/60 , 9.2-8.0/4.0 amps, std. Dimensions Width: 49.00" Height: 139.00" Depth: 29.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - Pro 3 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
Pro 3
Mist Collector Pro 3
Features & Benefits Exclusive Mist-Plus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter: 3-phase only Pressure Gauge Kit:Indicates when filters require cleaning. 24 Inch Floor Stand:Stabilizes floor-mounted units; eases unit and facility maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. After-Filters:99.97% extended life HEPA. Continuous Draining: Provides for longer filter life. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): 3.0 Noise Level (dBA): 78 Electrical: 3.0 HP - 208-230/460/575/3/60 , 9.2-8.0/4.0 amps, std. Dimensions Width: 49.00" Height: 139.00" Depth: 29.00"

Features & Benefits

  • Exclusive Mist-Plus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee.
  • Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets.
  • IEC-Approved Electrical Starter: 3-phase only
  • Pressure Gauge Kit:Indicates when filters require cleaning.
  • 24 Inch Floor Stand:Stabilizes floor-mounted units; eases unit and facility maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting.
  • After-Filters:99.97% extended life HEPA.
  • Continuous Draining: Provides for longer filter life.

Options

  • Pre-Filters: 2 inch polyester pad.
  • Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal.

Specifications

  • Construction: 16 ga. zinc coated welded steel, powder coated cabinet
  • Blower Pkg (HP): 3.0
  • Noise Level (dBA): 78
  • Electrical: 3.0 HP - 208-230/460/575/3/60, 9.2-8.0/4.0 amps, std.

Dimensions

  • Width: 49.00"
  • Height: 139.00"
  • Depth: 29.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number Pro 3
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroMist™ Oil Mist Collectors - ZeroMist OM600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 600 SCFM (1020 m³/hr)
Efficiency 100 %
View Details
Mist Eliminator - MIS Series - Aircel
Specs
Applications Coolant / Oil Mist
Collector Type Stationary Unit
Airflow 300 to 8000 SCFM (510 to 13598 m³/hr)
View Details