Filter 1 Clean Air Consultants Mist Collector MF-240-3

Description
Method of Filtration The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the impinger surface. The impinger removes large particles and mist, and is self-draining. (An optional high density metal mesh washable prefilter is also available for wet grinding applications.) The unit utilizes a high efficiency micro glass filter for collecting micron and submicron particles. The Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units. Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no belts to change or bearings to grease. With the vertical oil mist design the primary filter bag pockets are suspended in the vertical position for optimal drainage of the collected coolant mist. For average machine shop operations the primary filter should last one year. Features 95% ASHRAE Primary Filter 3 Phase TEFC Motor on Rubber Mounts Sloped Drain Pan with 1/2" NPT Connection for Easy Removal or Recirculation of Coolant Air or Other Mists Hinged, Gasketed Access Doors for Easy Filter Replacement Chevron Impinger Heavy Guage Steel Construction with Industrial Enamel "Gulf Blue" Coating Options Washable Metal Mesh Prefilter for Grinding Applications Odor Control Disposable or Refillable After Filter ASHRAE or HEPA Safty Filter with Visible or Audible Alarms Blower Silencer
Datasheet
Description
Method of Filtration The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the impinger surface. The impinger removes large particles and mist, and is self-draining. (An optional high density metal mesh washable prefilter is also available for wet grinding applications.) The unit utilizes a high efficiency micro glass filter for collecting micron and submicron particles. The Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units. Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no belts to change or bearings to grease. With the vertical oil mist design the primary filter bag pockets are suspended in the vertical position for optimal drainage of the collected coolant mist. For average machine shop operations the primary filter should last one year. Features 95% ASHRAE Primary Filter 3 Phase TEFC Motor on Rubber Mounts Sloped Drain Pan with 1/2" NPT Connection for Easy Removal or Recirculation of Coolant Air or Other Mists Hinged, Gasketed Access Doors for Easy Filter Replacement Chevron Impinger Heavy Guage Steel Construction with Industrial Enamel "Gulf Blue" Coating Options Washable Metal Mesh Prefilter for Grinding Applications Odor Control Disposable or Refillable After Filter ASHRAE or HEPA Safty Filter with Visible or Audible Alarms Blower Silencer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MF-240-3 - Filter 1 Clean Air Consultants
Garland, TX, USA
Mist Collector
MF-240-3
Mist Collector MF-240-3
Method of Filtration The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke. Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the impinger surface. The impinger removes large particles and mist, and is self-draining. (An optional high density metal mesh washable prefilter is also available for wet grinding applications.) The unit utilizes a high efficiency micro glass filter for collecting micron and submicron particles. The Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units. Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no belts to change or bearings to grease. With the vertical oil mist design the primary filter bag pockets are suspended in the vertical position for optimal drainage of the collected coolant mist. For average machine shop operations the primary filter should last one year. Features 95% ASHRAE Primary Filter 3 Phase TEFC Motor on Rubber Mounts Sloped Drain Pan with 1/2" NPT Connection for Easy Removal or Recirculation of Coolant Air or Other Mists Hinged, Gasketed Access Doors for Easy Filter Replacement Chevron Impinger Heavy Guage Steel Construction with Industrial Enamel "Gulf Blue" Coating Options Washable Metal Mesh Prefilter for Grinding Applications Odor Control Disposable or Refillable After Filter ASHRAE or HEPA Safty Filter with Visible or Audible Alarms Blower Silencer

Method of Filtration

The Filter 1 Mistron Mist Collector is designed to eliminate in-plant moisturization through efficient filtration of oil and water-based coolant mists and smoke.

Contaminated air enters the intake plenum and the inlet baffle diffuses the air to distribute it evenly over the impinger surface. The impinger removes large particles and mist, and is self-draining. (An optional high density metal mesh washable prefilter is also available for wet grinding applications.) The unit utilizes a high efficiency micro glass filter for collecting micron and submicron particles. The Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units.

Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no belts to change or bearings to grease. With the vertical oil mist design the primary filter bag pockets are suspended in the vertical position for optimal drainage of the collected coolant mist. For average machine shop operations the primary filter should last one year.

Features

  • 95% ASHRAE Primary Filter
  • 3 Phase TEFC Motor on Rubber Mounts
  • Sloped Drain Pan with 1/2" NPT Connection for Easy Removal or Recirculation of Coolant Air or Other Mists
  • Hinged, Gasketed Access Doors for Easy Filter Replacement
  • Chevron Impinger
  • Heavy Guage Steel Construction with Industrial Enamel "Gulf Blue" Coating

Options

  • Washable Metal Mesh Prefilter for Grinding Applications
  • Odor Control Disposable or Refillable After Filter
  • ASHRAE or HEPA Safty Filter with Visible or Audible Alarms
  • Blower Silencer
Supplier's Site Datasheet

Technical Specifications

  Filter 1 Clean Air Consultants
Product Category Mist Collectors
Product Number MF-240-3
Product Name Mist Collector
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
Collector Type Stationary Unit
Process Dry Type
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroMist™ Oil Mist Collectors - ZeroMist OM1200 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
Efficiency 100 %
View Details
Mist Collector - MF-480-5 - Filter 1 Clean Air Consultants
Filter 1 Clean Air Consultants
Specs
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
Collector Type Stationary Unit
View Details