POWERBOOTH -- DUST CONTROL BOOTH
Airflow Systems, Inc.
Dust Control Booth
PowerBooth
Description
Features & Benefits
Self-contained system: Eliminates costly ductwork and the need for a separate dust collection system.
5 HP direct-drive blower: Improves collection efficiency, increases reliability.
High efficiency filter media: Compact, high-density cartridge filter provides maximum effectiveness; filter changes easily without tools.
Industry's largest inlet grille area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading.
Large-volume dust drawer: Provides for high-volume collection, extends maintenance cycles.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Auto-Clean off-line filter cleaning: Automatically cleans filters when unit is shut off. Built in damper to prevent dust escape during cleaning.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Cartridge Media: For specific applications.
After-Filters: 99.97% HEPA, 95%, and odor-control modules.
Welding Package Kit: Includes special cartridges and non-reflective inlet.
12-in. Side Shields Optimum depth for direct contaminant intake and increased collection efficiency.
Factory-Installed Casters: Provides portability, increases system versatility.
Casters: Improves maneuvability and productivity.
Specifications
Construction: 16 ga. steel cabinet, powder coated
Blower Pkg (HP): 5.0
Noise Level (dBA): 77
Electrical: 5.0 HP - 208/230/460/3/60, 13-12/6 amps, std; 3.0 HP - 190/380/3/50 11.3/5.65
Dimensions
Width: 48.00"
Height: 122.00"
Depth: 24.00"
Description
Features & Benefits
Self-contained system: Eliminates costly ductwork and the need for a separate dust collection system.
5 HP direct-drive blower: Improves collection efficiency, increases reliability.
High efficiency filter media: Compact, high-density cartridge filter provides maximum effectiveness; filter changes easily without tools.
Industry's largest inlet grille area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading.
Large-volume dust drawer: Provides for high-volume collection, extends maintenance cycles.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Auto-Clean off-line filter cleaning: Automatically cleans filters when unit is shut off. Built in damper to prevent dust escape during cleaning.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Cartridge Media: For specific applications.
After-Filters: 99.97% HEPA, 95%, and odor-control modules.
Welding Package Kit: Includes special cartridges and non-reflective inlet.
12-in. Side Shields Optimum depth for direct contaminant intake and increased collection efficiency.
Factory-Installed Casters: Provides portability, increases system versatility.
Casters: Improves maneuvability and productivity.
Specifications
Construction: 16 ga. steel cabinet, powder coated
Blower Pkg (HP): 5.0
Noise Level (dBA): 77
Electrical: 5.0 HP - 208/230/460/3/60, 13-12/6 amps, std; 3.0 HP - 190/380/3/50 11.3/5.65
Dimensions
Width: 48.00"
Height: 122.00"
Depth: 24.00"
Suppliers
Features & Benefits
Self-contained system: Eliminates costly ductwork and the need for a separate dust collection system.
5 HP direct-drive blower: Improves collection efficiency, increases reliability.
High efficiency filter media: Compact, high-density cartridge filter provides maximum effectiveness; filter changes easily without tools.
Industry's largest inlet grille area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading.
Large-volume dust drawer: Provides for high-volume collection, extends maintenance cycles.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Auto-Clean off-line filter cleaning: Automatically cleans filters when unit is shut off. Built in damper to prevent dust escape during cleaning.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Cartridge Media: For specific applications.
After-Filters: 99.97% HEPA, 95%, and odor-control modules.
Welding Package Kit: Includes special cartridges and non-reflective inlet.
12-in. Side Shields Optimum depth for direct contaminant intake and increased collection efficiency.
Factory-Installed Casters: Provides portability, increases system versatility.
Casters: Improves maneuvability and productivity.
Specifications
Construction: 16 ga. steel cabinet, powder coated
Blower Pkg (HP): 5.0
Noise Level (dBA): 77
Electrical: 5.0 HP - 208/230/460/3/60, 13-12/6 amps, std; 3.0 HP - 190/380/3/50 11.3/5.65
Dimensions
Width: 48.00"
Height: 122.00"
Depth: 24.00"
Features & Benefits
- Self-contained system: Eliminates costly ductwork and the need for a separate dust collection system.
- 5 HP direct-drive blower: Improves collection efficiency, increases reliability.
- High efficiency filter media: Compact, high-density cartridge filter provides maximum effectiveness; filter changes easily without tools.
- Industry's largest inlet grille area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading.
- Large-volume dust drawer: Provides for high-volume collection, extends maintenance cycles.
- Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
- Auto-Clean off-line filter cleaning: Automatically cleans filters when unit is shut off.
Built in damper to prevent dust escape during cleaning.
Options
- Pressure Gauge Kit: Indicates when filters require cleaning.
- Cartridge Media: For specific applications.
- After-Filters: 99.97% HEPA, 95%, and odor-control modules.
- Welding Package Kit: Includes special cartridges and non-reflective inlet.
- 12-in. Side Shields Optimum depth for direct contaminant intake and increased collection efficiency.
- Factory-Installed Casters: Provides portability, increases system versatility.
- Casters: Improves maneuvability and productivity.
Specifications
- Construction: 16 ga. steel cabinet, powder coated
- Blower Pkg (HP): 5.0
- Noise Level (dBA): 77
- Electrical: 5.0 HP - 208/230/460/3/60, 13-12/6 amps, std; 3.0 HP - 190/380/3/50 11.3/5.65
Dimensions
- Width: 48.00"
- Height: 122.00"
- Depth: 24.00"
Supplier's Site
Technical Specifications
|
Product Category
|
Dust Collectors and Dust Collector Filters |
|
Product Number
|
PowerBooth |
|
Product Name
|
Dust Control Booth |
Unlock Full Specs
to access all available technical data
Similar Products
Ducon Environmental Systems
Collector Type
Fluid Catalytic Cracking (FCC)
Applications
Refinery Processes
Process
Dry Type
View Details
Collector Type
Stationary Unit
Process
Dry Type
View Details
Applications
Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow
1500 SCFM (2550 m³/hr)
Efficiency
99.5 %
View Details
Filter 1 Clean Air Consultants
Collector Type
Downdraft Tables
Applications
General Cleaning; Metalworking Chips / Fluid
Features
HEPA/ULPA
View Details