Airflow Systems, Inc. Mist Collector MPH8

Description
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. Sealed Cabinet Construction: 18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: 10-inch bottom inlet and 2-inch deep sump enable high-volume, 24-hour, 7-day operation; no manual handling of liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Direct-Drive Blower: Energy-efficient; superior air flow and higher static pressure operation; no belts or pulleys to replace, acoustic-lined cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. High-efficiency and Application-specific After Filters: Including: 99.97% HEPA, 95% DOP, external AD odor control, activated charcoal, and Kmn04 filtration. Source Capture Plenum: Add high-efficiency source-point collection or ducting; plenum attachment simplifies connectivity of ducts or collection arms. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Additional or Non-standard Inlets: Designed to accommodate application-specific requirements; cabinet can be adapted to receive a variety of inlet configurations. Specifications Construction: 18 gauge, zinc-coated, welded steel cabinet; powder coated finish. Blower Packages (HP): 1.0 std., .75 opt. Noise Level (dBA): 75 Electrical: 1.0 HP - 115/1/60, 12 amps, std. .75 HP - 115/208-230/1/60, 9.8/4.9 amps, opt. .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. 1.0 HP - 208-230/460/3/60, 3.7-3.6/1.8 amps opt. Nominal Air Flow (CFM): 800 Weight (lbs.): 170
Description
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. Sealed Cabinet Construction: 18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: 10-inch bottom inlet and 2-inch deep sump enable high-volume, 24-hour, 7-day operation; no manual handling of liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Direct-Drive Blower: Energy-efficient; superior air flow and higher static pressure operation; no belts or pulleys to replace, acoustic-lined cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. High-efficiency and Application-specific After Filters: Including: 99.97% HEPA, 95% DOP, external AD odor control, activated charcoal, and Kmn04 filtration. Source Capture Plenum: Add high-efficiency source-point collection or ducting; plenum attachment simplifies connectivity of ducts or collection arms. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Additional or Non-standard Inlets: Designed to accommodate application-specific requirements; cabinet can be adapted to receive a variety of inlet configurations. Specifications Construction: 18 gauge, zinc-coated, welded steel cabinet; powder coated finish. Blower Packages (HP): 1.0 std., .75 opt. Noise Level (dBA): 75 Electrical: 1.0 HP - 115/1/60, 12 amps, std. .75 HP - 115/208-230/1/60, 9.8/4.9 amps, opt. .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. 1.0 HP - 208-230/460/3/60, 3.7-3.6/1.8 amps opt. Nominal Air Flow (CFM): 800 Weight (lbs.): 170

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MPH8 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
MPH8
Mist Collector MPH8
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. Sealed Cabinet Construction: 18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: 10-inch bottom inlet and 2-inch deep sump enable high-volume, 24-hour, 7-day operation; no manual handling of liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Direct-Drive Blower: Energy-efficient; superior air flow and higher static pressure operation; no belts or pulleys to replace, acoustic-lined cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. High-efficiency and Application-specific After Filters: Including: 99.97% HEPA, 95% DOP, external AD odor control, activated charcoal, and Kmn04 filtration. Source Capture Plenum: Add high-efficiency source-point collection or ducting; plenum attachment simplifies connectivity of ducts or collection arms. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Additional or Non-standard Inlets: Designed to accommodate application-specific requirements; cabinet can be adapted to receive a variety of inlet configurations. Specifications Construction: 18 gauge, zinc-coated, welded steel cabinet; powder coated finish. Blower Packages (HP): 1.0 std., .75 opt. Noise Level (dBA): 75 Electrical: 1.0 HP - 115/1/60, 12 amps, std. .75 HP - 115/208-230/1/60, 9.8/4.9 amps, opt. .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. 1.0 HP - 208-230/460/3/60, 3.7-3.6/1.8 amps opt. Nominal Air Flow (CFM): 800 Weight (lbs.): 170

Features & Benefits

  • 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life.
  • Sealed Cabinet Construction: 18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs.
  • Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance.
  • Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space.
  • Superior Liquid Drainage: 10-inch bottom inlet and 2-inch deep sump enable high-volume, 24-hour, 7-day operation; no manual handling of liquids.
  • Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years.
  • Direct-Drive Blower: Energy-efficient; superior air flow and higher static pressure operation; no belts or pulleys to replace, acoustic-lined cabinet.

Options

  • Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency.
  • High-efficiency and Application-specific After Filters: Including: 99.97% HEPA, 95% DOP, external AD odor control, activated charcoal, and Kmn04 filtration.
  • Source Capture Plenum: Add high-efficiency source-point collection or ducting; plenum attachment simplifies connectivity of ducts or collection arms.
  • Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal.
  • Additional or Non-standard Inlets: Designed to accommodate application-specific requirements; cabinet can be adapted to receive a variety of inlet configurations.

Specifications

  • Construction: 18 gauge, zinc-coated, welded steel cabinet; powder coated finish.
  • Blower Packages (HP): 1.0 std., .75 opt.
  • Noise Level (dBA): 75
  • Electrical: 1.0 HP - 115/1/60, 12 amps, std.
    .75 HP - 115/208-230/1/60, 9.8/4.9 amps, opt.
    .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt.
    1.0 HP - 208-230/460/3/60, 3.7-3.6/1.8 amps opt.
  • Nominal Air Flow (CFM): 800
  • Weight (lbs.): 170
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number MPH8
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OSC300 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 300 SCFM (510 m³/hr)
Efficiency 100 %
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Model 200 Mist Sentry - SS-200-MIST - Sentry Air Systems, Inc.
Sentry Air Systems, Inc.
Specs
Features HEPA/ULPA
Airflow 100 SCFM (170 m³/hr)
Minimum Particle Size 0.3000 to 0.5000 µm (0.0118 to 0.0197 mils)
View Details
Filtermist™ Oil Mist Collectors - FX-300 - Wayne Products Inc.
Specs
Applications Coolant / Oil Mist
Collector Type Source Collector / Portable
Process Dry Type
View Details