Aircel Mist Eliminator MIS Series

Description
Aircel provides a full line of Mist Eliminators (300 - 8,000 scfm) to effectively remove oil, solids and water from your compressed air system. In addition, this technology can serve as an efficient prefilter and contaminant separator for refrigerated and desiccant compressed air dryers. By reducing the liquid loading potential and preventing liquid slugs from reaching the dryer, it will extend the life of your refrigerated dryer’s heat exchanger or the life of desiccant in regenerative dryers. The Aircel Mist Eliminator features an element with patent pending urethane threaded end. This unique design requires no internal loose parts and no internal housing center core. This provides easy, hassle-free element changeout and reduces the overall initial unit shipping weight, saving on freight costs. The element is designed with optimum pleat spacing and fin depth to provide unsurpassed low differential pressure, dirt holding capacity, and efficiency. Filtration efficiency and permeability are based on independent laboratory testing by Interbasic Resources, Inc. The filter element will collect particles greater than 1 micron with 99.5% efficiency. Particles 0.5 micron in size will be filtered at an efficiency of 99.3%.
Description
Aircel provides a full line of Mist Eliminators (300 - 8,000 scfm) to effectively remove oil, solids and water from your compressed air system. In addition, this technology can serve as an efficient prefilter and contaminant separator for refrigerated and desiccant compressed air dryers. By reducing the liquid loading potential and preventing liquid slugs from reaching the dryer, it will extend the life of your refrigerated dryer’s heat exchanger or the life of desiccant in regenerative dryers. The Aircel Mist Eliminator features an element with patent pending urethane threaded end. This unique design requires no internal loose parts and no internal housing center core. This provides easy, hassle-free element changeout and reduces the overall initial unit shipping weight, saving on freight costs. The element is designed with optimum pleat spacing and fin depth to provide unsurpassed low differential pressure, dirt holding capacity, and efficiency. Filtration efficiency and permeability are based on independent laboratory testing by Interbasic Resources, Inc. The filter element will collect particles greater than 1 micron with 99.5% efficiency. Particles 0.5 micron in size will be filtered at an efficiency of 99.3%.

Suppliers

Company
Product
Description
Supplier Links
Mist Eliminator - MIS Series - Aircel
Maryville, TN, USA
Mist Eliminator
MIS Series
Mist Eliminator MIS Series
Aircel provides a full line of Mist Eliminators (300 - 8,000 scfm) to effectively remove oil, solids and water from your compressed air system. In addition, this technology can serve as an efficient prefilter and contaminant separator for refrigerated and desiccant compressed air dryers. By reducing the liquid loading potential and preventing liquid slugs from reaching the dryer, it will extend the life of your refrigerated dryer’s heat exchanger or the life of desiccant in regenerative dryers. The Aircel Mist Eliminator features an element with patent pending urethane threaded end. This unique design requires no internal loose parts and no internal housing center core. This provides easy, hassle-free element changeout and reduces the overall initial unit shipping weight, saving on freight costs. The element is designed with optimum pleat spacing and fin depth to provide unsurpassed low differential pressure, dirt holding capacity, and efficiency. Filtration efficiency and permeability are based on independent laboratory testing by Interbasic Resources, Inc. The filter element will collect particles greater than 1 micron with 99.5% efficiency. Particles 0.5 micron in size will be filtered at an efficiency of 99.3%.

Aircel provides a full line of Mist Eliminators (300 - 8,000 scfm) to effectively remove oil, solids and water from your compressed air system. In addition, this technology can serve as an efficient prefilter and contaminant separator for refrigerated and desiccant compressed air dryers. By reducing the liquid loading potential and preventing liquid slugs from reaching the dryer, it will extend the life of your refrigerated dryer’s heat exchanger or the life of desiccant in regenerative dryers.

The Aircel Mist Eliminator features an element with patent pending urethane threaded end. This unique design requires no internal loose parts and no internal housing center core. This provides easy, hassle-free element changeout and reduces the overall initial unit shipping weight, saving on freight costs. The element is designed with optimum pleat spacing and fin depth to provide unsurpassed low differential pressure, dirt holding capacity, and efficiency. Filtration efficiency and permeability are based on independent laboratory testing by Interbasic Resources, Inc.

The filter element will collect particles greater than 1 micron with 99.5% efficiency. Particles 0.5 micron in size will be filtered at an efficiency of 99.3%.

Supplier's Site

Technical Specifications

  Aircel
Product Category Mist Collectors
Product Number MIS Series
Product Name Mist Eliminator
Applications Coolant / Oil Mist
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OS1800 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1800 SCFM (3060 m³/hr)
Efficiency 100 %
View Details
Custom Oil Mist Eliminator -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Applications Coolant / Oil Mist
Features Continuous
Collector Type Stationary Unit
View Details