Airflow Systems, Inc. Mist Collector MPH10

Description
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. MERV 14 Collection Efficiency: (2) MERV 14 rated after-filters provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended. Sealed Cabinet Construction: 16/18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space, simplifies filter access. Superior Liquid Drainage: 10-inch bottom inlet and 2-inch deep sump enable high-volume, 24-hour, 7-day operation; no manual handling of liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Direct-Drive Blower: Energy-efficient; superior air flow and higher static pressure operation; no belts or pulleys to replace, acoustic-lined cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. High-efficiency and Application-specific After Filters: Including: 99.97% HEPA or MERV 14 rated, rigid-style, washable cartridge filters. Source Capture Plenum: Add high-efficiency source-point collection or ducting; plenum attachment simplifies connectivity of ducts or collection arms. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Side Panel Inlet: Adaptable to virtually any facility or equipment configuration, side panel inlets simplify system installation and start up. Specifications Construction: 16/18 gauge, zinc-coated, welded steel cabinet; powder coated finish. Blower Packages (HP): 1.0 std., .50 opt. Noise Level (dBA): 77.5 Electrical: 1.0 HP - 115/1/60, 12 amps, std. 1.0HP - 208-230/460/3/60, 3.7-3.6/1.8 amps, opt. .50 HP - 115/1/60, 7.2 amps, opt. .50 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Nominal Air Flow (CFM): 1,000/500 Weight (lbs.): 191
Description
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. MERV 14 Collection Efficiency: (2) MERV 14 rated after-filters provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended. Sealed Cabinet Construction: 16/18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space, simplifies filter access. Superior Liquid Drainage: 10-inch bottom inlet and 2-inch deep sump enable high-volume, 24-hour, 7-day operation; no manual handling of liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Direct-Drive Blower: Energy-efficient; superior air flow and higher static pressure operation; no belts or pulleys to replace, acoustic-lined cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. High-efficiency and Application-specific After Filters: Including: 99.97% HEPA or MERV 14 rated, rigid-style, washable cartridge filters. Source Capture Plenum: Add high-efficiency source-point collection or ducting; plenum attachment simplifies connectivity of ducts or collection arms. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Side Panel Inlet: Adaptable to virtually any facility or equipment configuration, side panel inlets simplify system installation and start up. Specifications Construction: 16/18 gauge, zinc-coated, welded steel cabinet; powder coated finish. Blower Packages (HP): 1.0 std., .50 opt. Noise Level (dBA): 77.5 Electrical: 1.0 HP - 115/1/60, 12 amps, std. 1.0HP - 208-230/460/3/60, 3.7-3.6/1.8 amps, opt. .50 HP - 115/1/60, 7.2 amps, opt. .50 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Nominal Air Flow (CFM): 1,000/500 Weight (lbs.): 191

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MPH10 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
MPH10
Mist Collector MPH10
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. MERV 14 Collection Efficiency: (2) MERV 14 rated after-filters provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended. Sealed Cabinet Construction: 16/18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space, simplifies filter access. Superior Liquid Drainage: 10-inch bottom inlet and 2-inch deep sump enable high-volume, 24-hour, 7-day operation; no manual handling of liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Direct-Drive Blower: Energy-efficient; superior air flow and higher static pressure operation; no belts or pulleys to replace, acoustic-lined cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. High-efficiency and Application-specific After Filters: Including: 99.97% HEPA or MERV 14 rated, rigid-style, washable cartridge filters. Source Capture Plenum: Add high-efficiency source-point collection or ducting; plenum attachment simplifies connectivity of ducts or collection arms. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Side Panel Inlet: Adaptable to virtually any facility or equipment configuration, side panel inlets simplify system installation and start up. Specifications Construction: 16/18 gauge, zinc-coated, welded steel cabinet; powder coated finish. Blower Packages (HP): 1.0 std., .50 opt. Noise Level (dBA): 77.5 Electrical: 1.0 HP - 115/1/60, 12 amps, std. 1.0HP - 208-230/460/3/60, 3.7-3.6/1.8 amps, opt. .50 HP - 115/1/60, 7.2 amps, opt. .50 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Nominal Air Flow (CFM): 1,000/500 Weight (lbs.): 191

Features & Benefits

  • 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life.
  • MERV 14 Collection Efficiency: (2) MERV 14 rated after-filters provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended.
  • Sealed Cabinet Construction: 16/18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs.
  • Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance.
  • Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space, simplifies filter access.
  • Superior Liquid Drainage: 10-inch bottom inlet and 2-inch deep sump enable high-volume, 24-hour, 7-day operation; no manual handling of liquids.
  • Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years.
  • Direct-Drive Blower: Energy-efficient; superior air flow and higher static pressure operation; no belts or pulleys to replace, acoustic-lined cabinet.

Options

  • Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency.
  • High-efficiency and Application-specific After Filters: Including: 99.97% HEPA or MERV 14 rated, rigid-style, washable cartridge filters.
  • Source Capture Plenum: Add high-efficiency source-point collection or ducting; plenum attachment simplifies connectivity of ducts or collection arms.
  • Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal.
  • Side Panel Inlet: Adaptable to virtually any facility or equipment configuration, side panel inlets simplify system installation and start up.

Specifications

  • Construction: 16/18 gauge, zinc-coated, welded steel cabinet; powder coated finish.
  • Blower Packages (HP): 1.0 std., .50 opt.
  • Noise Level (dBA): 77.5
  • Electrical: 1.0 HP - 115/1/60, 12 amps, std.
    1.0HP - 208-230/460/3/60, 3.7-3.6/1.8 amps, opt.
    .50 HP - 115/1/60, 7.2 amps, opt.
    .50 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt.
  • Nominal Air Flow (CFM): 1,000/500
  • Weight (lbs.): 191
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number MPH10
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OS1800 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1800 SCFM (3060 m³/hr)
Efficiency 100 %
View Details
Mist Eliminator - MIS Series - Aircel
Specs
Applications Coolant / Oil Mist
Collector Type Stationary Unit
Airflow 300 to 8000 SCFM (510 to 13598 m³/hr)
View Details