Airflow Systems, Inc. Mist Collector MP120

Description
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-onpanel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Front access filter door: Eases filter access; reduces filter maintenance and changeout time. Sloped drain pan. Facilitates reclamation of captured oil mist. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. 24-in. Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. Continuous draining: Provides for longer filter life. Direct-drive blower: High static pressure blower, spark resistant; greaterreliabilty, no belts or pulleys to replace. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Adsorption Modules: 12-in. v-bank refillable after-filters. Specifications Construction: 12 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 20 HP Noise Level (dBA): 79 Electrical: 20 HP - 230/460/3/60, 26/22 amps Dimensions Width: 49.00" Height: 129.00" Depth: 53.00"
Description
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-onpanel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Front access filter door: Eases filter access; reduces filter maintenance and changeout time. Sloped drain pan. Facilitates reclamation of captured oil mist. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. 24-in. Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. Continuous draining: Provides for longer filter life. Direct-drive blower: High static pressure blower, spark resistant; greaterreliabilty, no belts or pulleys to replace. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Adsorption Modules: 12-in. v-bank refillable after-filters. Specifications Construction: 12 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 20 HP Noise Level (dBA): 79 Electrical: 20 HP - 230/460/3/60, 26/22 amps Dimensions Width: 49.00" Height: 129.00" Depth: 53.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MP120 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
MP120
Mist Collector MP120
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-onpanel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Front access filter door: Eases filter access; reduces filter maintenance and changeout time. Sloped drain pan. Facilitates reclamation of captured oil mist. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. 24-in. Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. Continuous draining: Provides for longer filter life. Direct-drive blower: High static pressure blower, spark resistant; greaterreliabilty, no belts or pulleys to replace. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Adsorption Modules: 12-in. v-bank refillable after-filters. Specifications Construction: 12 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 20 HP Noise Level (dBA): 79 Electrical: 20 HP - 230/460/3/60, 26/22 amps Dimensions Width: 49.00" Height: 129.00" Depth: 53.00"

Features & Benefits

  • Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life.
  • Welded steel cabinet: Eliminates contaminant escape common with bolt-onpanel cabinets.
  • Baked-on powder coat finish: Resists harsh industrial environments.
  • Front access filter door: Eases filter access; reduces filter maintenance and changeout time.
  • Sloped drain pan. Facilitates reclamation of captured oil mist.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • 24-in. Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance.
  • Continuous draining: Provides for longer filter life.
  • Direct-drive blower: High static pressure blower, spark resistant; greaterreliabilty, no belts or pulleys to replace.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Pre-Filters: 2-in. polyester pad.
  • After-Filters: 99.97% HEPA, 95% DOP and odor modules.
  • Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal.
  • Adsorption Modules: 12-in. v-bank refillable after-filters.

Specifications

  • Construction: 12 ga. zinc coated welded steel, powder coated cabinet
  • Blower Pkgs (HP): 20 HP
  • Noise Level (dBA): 79
  • Electrical: 20 HP - 230/460/3/60, 26/22 amps

Dimensions

  • Width: 49.00"
  • Height: 129.00"
  • Depth: 53.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number MP120
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OS600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 600 SCFM (1020 m³/hr)
Efficiency 100 %
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Model 200 Mist Sentry - SS-200-MIST - Sentry Air Systems, Inc.
Sentry Air Systems, Inc.
Specs
Features HEPA/ULPA
Airflow 100 SCFM (170 m³/hr)
Minimum Particle Size 0.3000 to 0.5000 µm (0.0118 to 0.0197 mils)
View Details
Filtermist™ Oil Mist Collectors - FX-1200 - Wayne Products Inc.
Specs
Applications Coolant / Oil Mist
Collector Type Source Collector / Portable
Process Dry Type
View Details