MIST-PAC -- MIST COLLECTOR
Airflow Systems, Inc.
Mist Collector
Mist-Pac
Description
Features & Benefits
High capacity source capture: Simplifies OSHA compliance.
Standard 115V operation: Low-cost energy requirements.
Non-electrostatic operation: High reliability, low maintenance.
Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
Vertical design with small footprint: Eases installation, aids draining.
Built-in silencer: For quiet operation.
Direct-drive blower: Greater reliabilty, no belts or pulleys to replace.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Chevron® Mist Eliminator: Effectively removes moisture; improves filtration effectiveness and extends filter life.
DOP/Heavy Smoke Filter: Provides 95% efficiency.
Hanging Kit: For ceiling mount.
Slotted Hood.
Positioner Arm: Self-supported positioner arm in 5-ft. and 8-ft. lengths.
.75 HP High Pressure Motor: Raises air flow to 600 CFM.
Specifications
Construction: 18 ga. steel, cabinet coated with oil resistant paint
Blower Pkgs (HP): .50, .75
Noise Level (dBA): .50 HP - 65; .75 HP - 68
Electrical: .50 HP - 115V, std, 7.4 amps.; .50 HP - 220/1/50, 3.8 amps.; .75 HP - 115/1/60, 10 amps.
Dimensions
Width: 32.00"
Height: 29.00"
Depth: 14.00"
Description
Features & Benefits
High capacity source capture: Simplifies OSHA compliance.
Standard 115V operation: Low-cost energy requirements.
Non-electrostatic operation: High reliability, low maintenance.
Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
Vertical design with small footprint: Eases installation, aids draining.
Built-in silencer: For quiet operation.
Direct-drive blower: Greater reliabilty, no belts or pulleys to replace.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Chevron® Mist Eliminator: Effectively removes moisture; improves filtration effectiveness and extends filter life.
DOP/Heavy Smoke Filter: Provides 95% efficiency.
Hanging Kit: For ceiling mount.
Slotted Hood.
Positioner Arm: Self-supported positioner arm in 5-ft. and 8-ft. lengths.
.75 HP High Pressure Motor: Raises air flow to 600 CFM.
Specifications
Construction: 18 ga. steel, cabinet coated with oil resistant paint
Blower Pkgs (HP): .50, .75
Noise Level (dBA): .50 HP - 65; .75 HP - 68
Electrical: .50 HP - 115V, std, 7.4 amps.; .50 HP - 220/1/50, 3.8 amps.; .75 HP - 115/1/60, 10 amps.
Dimensions
Width: 32.00"
Height: 29.00"
Depth: 14.00"
Suppliers
Features & Benefits
High capacity source capture: Simplifies OSHA compliance.
Standard 115V operation: Low-cost energy requirements.
Non-electrostatic operation: High reliability, low maintenance.
Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
Vertical design with small footprint: Eases installation, aids draining.
Built-in silencer: For quiet operation.
Direct-drive blower: Greater reliabilty, no belts or pulleys to replace.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Chevron® Mist Eliminator: Effectively removes moisture; improves filtration effectiveness and extends filter life.
DOP/Heavy Smoke Filter: Provides 95% efficiency.
Hanging Kit: For ceiling mount.
Slotted Hood.
Positioner Arm: Self-supported positioner arm in 5-ft. and 8-ft. lengths.
.75 HP High Pressure Motor: Raises air flow to 600 CFM.
Specifications
Construction: 18 ga. steel, cabinet coated with oil resistant paint
Blower Pkgs (HP): .50, .75
Noise Level (dBA): .50 HP - 65; .75 HP - 68
Electrical: .50 HP - 115V, std, 7.4 amps.; .50 HP - 220/1/50, 3.8 amps.; .75 HP - 115/1/60, 10 amps.
Dimensions
Width: 32.00"
Height: 29.00"
Depth: 14.00"
Features & Benefits
- High capacity source capture: Simplifies OSHA compliance.
- Standard 115V operation: Low-cost energy requirements.
- Non-electrostatic operation: High reliability, low maintenance.
- Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
- Vertical design with small footprint: Eases installation, aids draining.
- Built-in silencer: For quiet operation.
- Direct-drive blower: Greater reliabilty, no belts or pulleys to replace.
Options
- Pressure Gauge Kit: Indicates when filters require cleaning.
- Chevron® Mist Eliminator: Effectively removes moisture; improves filtration effectiveness and extends filter life.
- DOP/Heavy Smoke Filter: Provides 95% efficiency.
- Hanging Kit: For ceiling mount.
- Slotted Hood.
- Positioner Arm: Self-supported positioner arm in 5-ft. and 8-ft. lengths.
- .75 HP High Pressure Motor: Raises air flow to 600 CFM.
Specifications
- Construction: 18 ga. steel, cabinet coated with oil resistant paint
- Blower Pkgs (HP): .50, .75
- Noise Level (dBA): .50 HP - 65; .75 HP - 68
- Electrical: .50 HP - 115V, std, 7.4 amps.; .50 HP - 220/1/50, 3.8 amps.; .75 HP - 115/1/60, 10 amps.
Dimensions
- Width: 32.00"
- Height: 29.00"
- Depth: 14.00"
Supplier's Site
Technical Specifications
|
Product Category
|
Mist Collectors |
|
Product Number
|
Mist-Pac |
|
Product Name
|
Mist Collector |
Unlock Full Specs
to access all available technical data
Similar Products
Ducon Environmental Systems
Process
Dry Type
Separation / Filtration System
Electrostatic Precipitators
Efficiency
99 to 100 %
View Details
Applications
Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow
600 SCFM (1020 m³/hr)
Efficiency
100 %
View Details
Applications
Coolant / Oil Mist
Collector Type
Stationary Unit
Airflow
300 to 8000 SCFM (510 to 13598 m³/hr)
View Details