Aircel DHT High-Inlet Temperature Refrigerated Air Dryers DHT Series

Description
The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and separator into a single compact unit, with single point air in/out, drain and electrical connections. These dryers can accept compressed air up to 205°F and provide clean dry air at the outlet. Our high inlet temperature refrigerated dryers have been designed specifically for use with smaller reciprocating air compressors that typically do not incorporate an aftercooler.
Description
The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and separator into a single compact unit, with single point air in/out, drain and electrical connections. These dryers can accept compressed air up to 205°F and provide clean dry air at the outlet. Our high inlet temperature refrigerated dryers have been designed specifically for use with smaller reciprocating air compressors that typically do not incorporate an aftercooler.

Suppliers

Company
Product
Description
Supplier Links
DHT High-Inlet Temperature Refrigerated Air Dryers - DHT Series - Aircel
Maryville, TN, USA
DHT High-Inlet Temperature Refrigerated Air Dryers
DHT Series
DHT High-Inlet Temperature Refrigerated Air Dryers DHT Series
The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and separator into a single compact unit, with single point air in/out, drain and electrical connections. These dryers can accept compressed air up to 205°F and provide clean dry air at the outlet. Our high inlet temperature refrigerated dryers have been designed specifically for use with smaller reciprocating air compressors that typically do not incorporate an aftercooler.

The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and separator into a single compact unit, with single point air in/out, drain and electrical connections.

These dryers can accept compressed air up to 205°F and provide clean dry air at the outlet. Our high inlet temperature refrigerated dryers have been designed specifically for use with smaller reciprocating air compressors that typically do not incorporate an aftercooler.

Supplier's Site

Technical Specifications

  Aircel
Product Category Compressed Air Dryers
Product Number DHT Series
Product Name DHT High-Inlet Temperature Refrigerated Air Dryers
Dryer Technology Refrigerated
Power Source AC Single Phase
Dimensions & Weight 15 - 30" H, 16 - 36" W, 16 - 25" D, 95 - 360 lbs
Features Gauge; Automatic Condensate Drain
Capacity 20 to 125 SCFM (33.99 to 212 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-750 - Rogers Machinery Company, Inc.
Specs
Capacity 750 SCFM (1275 m³/hr)
View Details
Membrane air dryer - MS6N-LDM1-1/2-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details