Aircel ABP Heated Blower Purge Regenerative Desiccant Dryers ABP Series

Description
The Aircel ABP (800 -15,000 scfm) is Aircel’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6” LCD Color Touch Screen. Why is the ABP Series different? For added energy savings the ABP Series uses a high efficiency blower to take in ambient air required during the heat regeneration cycle to desorb moisture from the desiccant, no compressed air is used during this phase. Dry compressed air is used during the dry air cooling regeneration period for reduced heat and dew point spike at tower switchover. This amounts to an average process air use of 2% of the rated capacity of the dryer. Aircel’s unique parallel cooling mode further reduces the heat and dew point spike prior to tower switchover. During the parallel cooling mode both inlet valves are open for a 10 minute period and divert half-load to each tower further cooling the previously regenerated desiccant bed with a larger volume of air.
Description
The Aircel ABP (800 -15,000 scfm) is Aircel’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6” LCD Color Touch Screen. Why is the ABP Series different? For added energy savings the ABP Series uses a high efficiency blower to take in ambient air required during the heat regeneration cycle to desorb moisture from the desiccant, no compressed air is used during this phase. Dry compressed air is used during the dry air cooling regeneration period for reduced heat and dew point spike at tower switchover. This amounts to an average process air use of 2% of the rated capacity of the dryer. Aircel’s unique parallel cooling mode further reduces the heat and dew point spike prior to tower switchover. During the parallel cooling mode both inlet valves are open for a 10 minute period and divert half-load to each tower further cooling the previously regenerated desiccant bed with a larger volume of air.

Suppliers

Company
Product
Description
Supplier Links
ABP Heated Blower Purge Regenerative Desiccant Dryers - ABP Series - Aircel
Maryville, TN, USA
ABP Heated Blower Purge Regenerative Desiccant Dryers
ABP Series
ABP Heated Blower Purge Regenerative Desiccant Dryers ABP Series
The Aircel ABP (800 -15,000 scfm) is Aircel’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6” LCD Color Touch Screen. Why is the ABP Series different? For added energy savings the ABP Series uses a high efficiency blower to take in ambient air required during the heat regeneration cycle to desorb moisture from the desiccant, no compressed air is used during this phase. Dry compressed air is used during the dry air cooling regeneration period for reduced heat and dew point spike at tower switchover. This amounts to an average process air use of 2% of the rated capacity of the dryer. Aircel’s unique parallel cooling mode further reduces the heat and dew point spike prior to tower switchover. During the parallel cooling mode both inlet valves are open for a 10 minute period and divert half-load to each tower further cooling the previously regenerated desiccant bed with a larger volume of air.

The Aircel ABP (800 -15,000 scfm) is Aircel’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6” LCD Color Touch Screen.
Why is the ABP Series different?
For added energy savings the ABP Series uses a high efficiency blower to take in ambient air required during the heat regeneration cycle to desorb moisture from the desiccant, no compressed air is used during this phase.
Dry compressed air is used during the dry air cooling regeneration period for reduced heat and dew point spike at tower switchover. This amounts to an average process air use of 2% of the rated capacity of the dryer.
Aircel’s unique parallel cooling mode further reduces the heat and dew point spike prior to tower switchover. During the parallel cooling mode both inlet valves are open for a 10 minute period and divert half-load to each tower further cooling the previously regenerated desiccant bed with a larger volume of air.

Supplier's Site

Technical Specifications

  Aircel
Product Category Compressed Air Dryers
Product Number ABP Series
Product Name ABP Heated Blower Purge Regenerative Desiccant Dryers
Dryer Technology Desiccant
Power Source AC Three Phase; (460V 60Hz)
Dimensions & Weight 95 - 147" H, 50 - 93" W, 93 - 174" L; 3.5 - 44.755kg
Features Gauge; Filter; Automatic Condensate Drain (optional feature)
Capacity 800 to 15000 SCFM (1360 to 25496 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6N-LDM1-1/4-P40 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 14.12 SCFM (24.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane Dryer - KMM Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Membrane
Max. Pressure 200 psi (141 m H2O)
Min. Dewpoint -40 F (-40 C)
View Details
Hankison - HPR Series Compressed Air Dryer - HPR_250 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 250 SCFM (425 m³/hr)
View Details