AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry compressed air. Available in capacities from 10 to 10,000 SCFM.
| Air/Tak, Inc. | |
|---|---|
| Product Category | Compressed Air Filters |
| Product Number | FT40L-** |
| Product Name | Compressed Air System Filter |
| Filter Type | General Purpose; Coalescing |
| Connection | 4" |
| Features | Gauge (optional feature) |
| Dimensions & Weight | 44 3/8” x 21 3/4” |
| Filter Size | 0.0100 microns (0.0100 micrometers) |