AP249225BL -- AP9225 SERIES
Air Performance Tech
AP9225 Series
AP249225BL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP249225BL |
|
Product Name
|
AP9225 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
39.2 SCFM (66.63 m³/hr)
|
|
Maximum Static Pressure
|
0.0900 in H2O (0.1681 Torr)
|
|
Maximum Sound Level
|
27.5 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure
0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level
41.5 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details