AP248025BM -- AP8025 SERIES
Air Performance Tech
AP8025 Series
AP248025BM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP248025BM |
|
Product Name
|
AP8025 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
30.73 SCFM (52.23 m³/hr)
|
|
Maximum Static Pressure
|
0.1200 in H2O (0.2242 Torr)
|
|
Maximum Sound Level
|
30.7 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details