AP129238BH -- AP9238 SERIES
Air Performance Tech
AP9238 Series
AP129238BH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP129238BH |
|
Product Name
|
AP9238 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
76.4 SCFM (130 m³/hr)
|
|
Maximum Static Pressure
|
0.2900 in H2O (0.5418 Torr)
|
|
Maximum Sound Level
|
45.7 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
218 SCFM (370 m³/hr)
Nominal Voltage
120 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.5650 SCFM (0.9604 m³/hr)
Maximum Static Pressure
0.1150 in H2O (0.2149 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details