AP128025BM -- AP8025 SERIES
Air Performance Tech
AP8025 Series
AP128025BM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP128025BM |
|
Product Name
|
AP8025 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
30.73 SCFM (52.23 m³/hr)
|
|
Maximum Static Pressure
|
0.1200 in H2O (0.2242 Torr)
|
|
Maximum Sound Level
|
30.7 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
30 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level
25.85 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details