AP128015BL -- AP8015 SERIES
Air Performance Tech
AP8015 Series
AP128015BL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP128015BL |
|
Product Name
|
AP8015 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
23.14 SCFM (39.33 m³/hr)
|
|
Maximum Static Pressure
|
0.6600 in H2O (1.23 Torr)
|
|
Maximum Sound Level
|
23.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.5650 SCFM (0.9604 m³/hr)
Maximum Static Pressure
0.1150 in H2O (0.2149 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details