AP128015BH -- AP8015 SERIES
Air Performance Tech
AP8015 Series
AP128015BH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP128015BH |
|
Product Name
|
AP8015 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
37.61 SCFM (63.93 m³/hr)
|
|
Maximum Static Pressure
|
0.1400 in H2O (0.2616 Torr)
|
|
Maximum Sound Level
|
32.1 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level
32.45 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details