AP126010BM -- AP6010 SERIES
Air Performance Tech
AP6010 Series
AP126010BM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP126010BM |
|
Product Name
|
AP6010 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
20 SCFM (33.99 m³/hr)
|
|
Maximum Static Pressure
|
0.1500 in H2O (0.2802 Torr)
|
|
Maximum Sound Level
|
34.3 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level
36.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details