AP124028BU -- AP4028 SERIES
Air Performance Tech
AP4028 Series
AP124028BU
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP124028BU |
|
Product Name
|
AP4028 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
17.47 SCFM (29.69 m³/hr)
|
|
Maximum Static Pressure
|
0.8200 in H2O (1.53 Torr)
|
|
Maximum Sound Level
|
45.7 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
19 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details