AP056010BL -- AP6010 SERIES
Air Performance Tech
AP6010 Series
AP056010BL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP056010BL |
|
Product Name
|
AP6010 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
16.3 SCFM (27.71 m³/hr)
|
|
Maximum Static Pressure
|
0.1000 in H2O (0.1868 Torr)
|
|
Maximum Sound Level
|
28.2 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3 SCFM (5.1 m³/hr)
Maximum Static Pressure
0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level
42.46 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details