AP054020BM -- AP4020 SERIES
Air Performance Tech
AP4020 Series
AP054020BM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP054020BM |
|
Product Name
|
AP4020 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
7.99 SCFM (13.58 m³/hr)
|
|
Maximum Static Pressure
|
0.2500 in H2O (0.4671 Torr)
|
|
Maximum Sound Level
|
28.4 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level
40.14 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details