AP054020BH -- AP4020 SERIES
Air Performance Tech
AP4020 Series
AP054020BH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP054020BH |
|
Product Name
|
AP4020 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
9.14 SCFM (15.54 m³/hr)
|
|
Maximum Static Pressure
|
0.3200 in H2O (0.5979 Torr)
|
|
Maximum Sound Level
|
30 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure
0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
23 to 18 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2291 to ? in H2O (0.4281 to ? Torr)
Maximum Sound Level
28.53 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details